Status: | Unknown |
---|---|
Series: | 47590 Series |
RoHS: | Unknown |
USB Connector Type | Micro USB Type AB |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5Ways |
Connector Mounting | Surface Mount Through Hole Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | 47590 Series |
SVHC | No SVHC (15-Jan-2018) |
Usb Conn, 2.0, Micro Usb Type Ab, Rcpt | Newark Electronics |
Conn Micro USB RCP 5 POS 0.65mm Solder RA SMD 5 Terminal 1 Port Embossed T/R | Avnet America |
USB CONN, 2.0, MICRO USB TYPE AB, RCPT | element14 |
Where can I find additional details, specifications and documents for a 47590-0001-TR375?
Additional datasheets, footprints and schematics for 47590-0001-TR375 are listed on our Part Details page. You can also find images and similar parts to 47590-0001-TR375 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47590-0001-TR375 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47590-0001-TR375 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47590-0001-TR375 fall under?
The 47590-0001-TR375 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 47590-0001-TR375 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47590-0001-TR375 you can contact the distributor directly for product support, shipping queries etc.
Is the 47590-0001-TR375 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47590-0001-TR375 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 47590-0001-TR375.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47590-0001-TR375 often in real-time on the comparison pages.
What if I can't find stock of 47590-0001-TR375?
You can fill out our help required form which you can use to request a quote for 47590-0001-TR375 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.