Status: | Unknown |
---|---|
Series: | 47590 Series |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
5,140
in stock
|
Buy Now | |
TTI Europe
from US$0.38
|
22,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
16,500
in stock
|
Buy Now | |
element14
from US$0.47
|
9,525
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
9,247
in stock
|
Buy Now | |
Farnell
from US$0.47
|
9,247
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.54
|
561
in stock
|
Buy Now | |
Distrelec
from US$0.45
|
557
in stock
|
Buy Now | |
RS Americas
from US$0.55
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
39,000
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now |
USB Connector Type | Micro USB Type AB |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5Ways |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | 47590 Series |
SVHC | No SVHC (27-Jun-2018) |
Connector Mounting Orientation | PCB |
Connector Type | USB Micro A/B |
Contact Resistance | 40mohm |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 1A |
No. of Contacts | 5Contacts |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
Termination Method | Solder |
Voltage Rating VAC | 100V |
Withstand Voltage | 100V |
MICRO USB AB RECEPTACLE RA | TTI Europe |
USB CONN, 2.0, MICRO USB TYPE AB, RCPT | element14 |
Usb Conn, 2.0, Micro Usb Type Ab, Rcpt | Newark Electronics |
Micro USB AB Receptacle Top Mount Assy | RS |
Socket | Transfer Multisort Elektronik |
Molex USB Connector, Socket, Micro USB-AB 2.0, Right Angle, Positions - 5 | Distrelec |
RightAngle SMT TypeABVersion 2.0 Micro USB Conn Skt,30Vac,1.8A 47650 MICRO-USB | Molex Incorporated 47590-0001 | RS Americas |
Conn Micro USB RCP 5 POS 0.65mm Solder RA SMD 5 Terminal 1 Port Embossed T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 47590-0001?
Additional datasheets, footprints and schematics for 47590-0001 are listed on our Part Details page. You can also find images and similar parts to 47590-0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47590-0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47590-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47590-0001 fall under?
The 47590-0001 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 47590-0001 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47590-0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 47590-0001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47590-0001 have stock available?
Authorised distributors including TTI Europe, Chip One Stop, element14, Newark Electronics and Farnell have stock available or on a lead time for 47590-0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47590-0001 often in real-time on the comparison pages.
What if I can't find stock of 47590-0001?
You can fill out our help required form which you can use to request a quote for 47590-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.