Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.58
|
1,160
in stock
|
Buy Now | |
TTI Europe
from US$0.41
|
13,500
in stock
|
Buy Now | |
element14
from US$0.49
|
10,500
in stock
|
Buy Now | |
Farnell
from US$0.41
|
10,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
7,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.57
|
6,750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.57
|
2,250
in stock
|
Buy Now | |
Distrelec
from US$1.58
|
942
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
685
in stock
|
Buy Now | |
Avnet Abacus
-
|
21,000
in stock
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
RS Americas
from US$0.64
|
-
|
Buy Now |
SVHC | No SVHC (15-Jan-2019) |
---|
MICRO USB AB RECEPTACLE | TTI Europe |
MICRO USB CONN, 2.0 TYPE AB, RCPT, 5POS | element14 |
UUSB AB REC BOTMT FLANGE AY 0.60 | Heilind Electronics |
uUSB AB Rec BotMt Flange TH Gray 0.60 | RS |
Molex USB Connector, Socket, Micro USB-AB 2.0, Right Angle, Positions - 5 | Distrelec |
Micro Usb Conn, 2.0 Type Ab, Rcpt, 5Pos | Newark Electronics |
Conn Micro USB Type AB RCP 5 POS 0.65mm Solder RA SMD 5 Terminal 1 Port Embossed T/R | Avnet Abacus |
uUSB AB Rec BotMt Flange TH Gray 0.60 | Molex Incorporated 47589-1001 | RS Americas |
Where can I find additional details, specifications and documents for a 47589-1001?
Additional datasheets, footprints and schematics for 47589-1001 are listed on our Part Details page. You can also find images and similar parts to 47589-1001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47589-1001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47589-1001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47589-1001 fall under?
The 47589-1001 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 47589-1001 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47589-1001 you can contact the distributor directly for product support, shipping queries etc.
Is the 47589-1001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47589-1001 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Chip One Stop and Heilind Electronics have stock available or on a lead time for 47589-1001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47589-1001 often in real-time on the comparison pages.
What if I can't find stock of 47589-1001?
You can fill out our help required form which you can use to request a quote for 47589-1001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.