Status: | Unknown |
---|---|
Series: | 47589 Series |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
420
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
324,000
in stock
|
Buy Now | |
Farnell
from US$0.54
|
162,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
8,259
in stock
|
Buy Now | |
Heilind Electronics
from US$0.45
|
6,750
in stock
|
Buy Now | |
element14
from US$0.47
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$0.65
|
3,280
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.45
|
1,575
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.52
|
754
in stock
|
Buy Now | |
Avnet Abacus
-
|
241,500
in stock
|
Buy Now | |
Rutronik
from US$0.49
|
-
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
RS Americas
from US$0.59
|
-
|
Buy Now | |
TTI Europe
from US$0.34
|
-
|
Buy Now |
USB Connector Type | Micro USB Type AB |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5Ways |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | 47589 Series |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting Orientation | PCB |
Connector Type | USB Micro A/B |
Contact Resistance | 40mohm |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
Current Rating | 1A |
No. of Contacts | 5Contacts |
Operating Temperature Max | 85°C |
Operating Temperature Min | -30°C |
Termination Method | Solder |
Voltage Rating VAC | 100V |
Withstand Voltage | 100V |
MICRO USB CONN, 2.0 TYPE AB, R/A RCPT | Farnell |
Usb Conn, 2.0, Micro Usb Type Ab, Rcpt | Newark Electronics |
MICRO USB AB REC. BOTTOM MOUN ASSY | Heilind Electronics |
MICRO USB CONN, USB 2.0 TYPE AB, RCPT | element14 |
Molex USB Connector, Socket, Micro USB-AB 2.0, Right Angle, Positions - 5 | Distrelec |
Socket | Transfer Multisort Elektronik |
Micro USB AB Receptacle Bottom Mount Ass | RS |
Conn USB Micro USB Type AB Receptacle 5 POS 0.65mm RA SMD Single Port Emboss T/R | Avnet Abacus |
MICRO USB AB RECEPT SMT BOTTOM | Rutronik |
Micro USB AB Receptacle Bottom Mount Ass | Molex Incorporated 47589-0001 | RS Americas |
MICRO USB AB RECEPTACLE RA | TTI Europe |
Where can I find additional details, specifications and documents for a 47589-0001?
Additional datasheets, footprints and schematics for 47589-0001 are listed on our Part Details page. You can also find images and similar parts to 47589-0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47589-0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47589-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47589-0001 fall under?
The 47589-0001 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 47589-0001 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47589-0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 47589-0001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47589-0001 have stock available?
Authorised distributors including Chip One Stop, Farnell, Newark Electronics, Heilind Electronics and element14 have stock available or on a lead time for 47589-0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47589-0001 often in real-time on the comparison pages.
What if I can't find stock of 47589-0001?
You can fill out our help required form which you can use to request a quote for 47589-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.