Status: | Unknown |
---|---|
Series: | 47553 Series |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.56
|
904
in stock
|
Buy Now | |
TTI Europe
from US$1.49
|
12,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.33
|
6,141
in stock
|
Buy Now | |
Newark Electronics
from US$2.51
|
3,600
in stock
|
Buy Now | |
Chip One Stop
from US$1.61
|
3,600
in stock
|
Buy Now | |
Farnell
from US$2.03
|
2,400
in stock
|
Buy Now | |
Heilind Electronics
from US$2.03
|
1,350
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.03
|
450
in stock
|
Buy Now | |
RS Americas
from US$0.94
|
10
in stock
|
Buy Now | |
Avnet Abacus
-
|
54,600
in stock
|
Buy Now | |
Avnet America
from US$1.96
|
-
|
Buy Now | |
element14
from US$2.88
|
-
|
Buy Now | |
Distrelec
from US$2.40
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | 47553 Series |
---|---|
Connector Type | Mini SIM |
No. of Contacts | 6Contacts |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Connector Mounting Orientation | Surface Mount |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
Current Rating | 0.5A |
External Length / Height | 1.8mm |
Lead Spacing | 1.27mm |
Material | High Temp. Thermoplastic |
No. of Mating Cycles | 5000 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
Voltage Rating VAC | 50V |
1.27MM SIM CARD HOLDER 6CIRCUI | TTI Europe |
Connector: for cards | Transfer Multisort Elektronik |
Memory Card Conn Assy For Push Push 6 Push 6 Pin |Molex 47553-1001 | Newark Electronics |
CONN, MINI SIM, 6POS, PUSH-PUSH | Farnell |
ASSY FOR PUSH PUSH 6 PIN ONN. | Heilind Electronics |
1.27mm Pitch SIM Card Holder Push-Push | RS |
ASSY FOR PUSH PUSH 6 PIN SIM CONN | Molex Incorporated 47553-1001 | RS Americas |
Conn SIM M 6 POS 2.54mm Solder RA SMD Embossed T/R 0.5A/Contact | Avnet Abacus |
CONNECTOR, MINI SIM, 6POS | element14 |
Molex Memory Card Connector, Push / Push, SIM, Poles - 6 | Distrelec |
1.27mm Pitch SIM Card Holder with 2 Detect Pins, 6 Circuits, Push-Push Style, Housing Height 1.80mm, with Pegs, Lead-Free | Power and Signal Group |
Where can I find additional details, specifications and documents for a 47553-1001?
Additional datasheets, footprints and schematics for 47553-1001 are listed on our Part Details page. You can also find images and similar parts to 47553-1001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47553-1001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47553-1001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47553-1001 fall under?
The 47553-1001 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to 47553-1001 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47553-1001 you can contact the distributor directly for product support, shipping queries etc.
Is the 47553-1001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47553-1001 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Newark Electronics, Chip One Stop and Farnell have stock available or on a lead time for 47553-1001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47553-1001 often in real-time on the comparison pages.
What if I can't find stock of 47553-1001?
You can fill out our help required form which you can use to request a quote for 47553-1001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.