Status: | Unknown |
---|---|
Series: | MAB Series |
RoHS: | Unknown |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 775V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
Product Range | MAB Series |
Capacitor Case Style | - |
Where can I find additional details, specifications and documents for a 474MABA01KHS?
Additional datasheets, footprints and schematics for 474MABA01KHS are listed on our Part Details page. You can also find images and similar parts to 474MABA01KHS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 474MABA01KHS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 474MABA01KHS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 474MABA01KHS fall under?
The 474MABA01KHS is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 474MABA01KHS when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 474MABA01KHS you can contact the distributor directly for product support, shipping queries etc.
Is the 474MABA01KHS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 474MABA01KHS have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 474MABA01KHS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 474MABA01KHS often in real-time on the comparison pages.
What if I can't find stock of 474MABA01KHS?
You can fill out our help required form which you can use to request a quote for 474MABA01KHS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.