Status: | Unknown |
---|---|
Series: | 47491 Series |
RoHS: | Unknown |
USB Connector Type | Micro USB Type B |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5Ways |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | 47491 Series |
SVHC | No SVHC (15-Jan-2018) |
Usb Conn, 2.0, Micro Usb Type B, Rcpt | Newark Electronics |
USB CONN, 2.0, MICRO USB TYPE B, RCPT | element14 |
Conn Micro USB Type B RCP 5 POS 0.65mm Solder RA SMD 5 Terminal 1 Port Embossed T/R | Avnet America |
Where can I find additional details, specifications and documents for a 47491-0001-TR425?
Additional datasheets, footprints and schematics for 47491-0001-TR425 are listed on our Part Details page. You can also find images and similar parts to 47491-0001-TR425 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47491-0001-TR425 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47491-0001-TR425 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47491-0001-TR425 fall under?
The 47491-0001-TR425 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 47491-0001-TR425 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47491-0001-TR425 you can contact the distributor directly for product support, shipping queries etc.
Is the 47491-0001-TR425 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47491-0001-TR425 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 47491-0001-TR425.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47491-0001-TR425 often in real-time on the comparison pages.
What if I can't find stock of 47491-0001-TR425?
You can fill out our help required form which you can use to request a quote for 47491-0001-TR425 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.