Status: | Unknown |
---|---|
Series: | 47491 Series |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.76
|
1,100
in stock
|
Buy Now | |
TTI Europe
from US$0.60
|
10,200
in stock
|
Buy Now | |
Newark Electronics
from US$1.04
|
3,617
in stock
|
Buy Now | |
Chip One Stop
from US$0.70
|
3,396
in stock
|
Buy Now | |
element14
from US$1.15
|
2,767
in stock
|
Buy Now | |
Farnell
from US$0.71
|
2,767
in stock
|
Buy Now | |
Distrelec
from US$0.88
|
365
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.59
|
290
in stock
|
Buy Now | |
Avnet Abacus
-
|
11,900
in stock
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
RS Americas
from US$0.77
|
-
|
Buy Now |
USB Connector Type | Micro USB Type B |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5Ways |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | 47491 Series |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | USB Micro B |
Contact Resistance | 40mohm |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
Current Rating | 1A |
No. of Contacts | 5Contacts |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
Voltage Rating VAC | 100V |
Withstand Voltage | 100V |
MICRO USB B RECEPTACLE RA | TTI Europe |
Usb Conn, 2.0, Micro Usb Type B, Rcpt | Newark Electronics |
USB CONN, 2.0, MICRO USB TYPE B, RCPT | element14 |
uUSB B Rec MidMt Flange SMT 1.18 | RS |
Molex USB Connector, Socket, Micro USB-B 2.0, Right Angle, Positions - 5 | Distrelec |
Socket | Transfer Multisort Elektronik |
Conn Micro USB Type B RCP 5 POS 0.65mm Solder RA SMD 5 Terminal 1 Port Embossed T/R | Avnet Abacus |
Micro Mini USB Receptacle Mid Mount Assy | Molex Incorporated 47491-0001 | RS Americas |
Where can I find additional details, specifications and documents for a 47491-0001?
Additional datasheets, footprints and schematics for 47491-0001 are listed on our Part Details page. You can also find images and similar parts to 47491-0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47491-0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47491-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47491-0001 fall under?
The 47491-0001 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 47491-0001 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47491-0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 47491-0001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47491-0001 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for 47491-0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47491-0001 often in real-time on the comparison pages.
What if I can't find stock of 47491-0001?
You can fill out our help required form which you can use to request a quote for 47491-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.