Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.22
|
120
in stock
|
Buy Now | |
Avnet America
from US$1.62
|
1,500
in stock
|
Buy Now | |
Rapid Electronics
from US$3.39
|
1,145
in stock
|
Buy Now | |
Distrelec
from US$2.18
|
880
in stock
|
Buy Now | |
Heilind Electronics
from US$2.59
|
691
in stock
|
Buy Now | |
TE Store
from US$2.50
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$2.12
|
265
in stock
|
Buy Now | |
Chip One Stop
from US$1.87
|
265
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.59
|
161
in stock
|
Buy Now | |
Future Electronics
from US$1.65
|
-
|
Buy Now | |
RS Americas
from US$1.92
|
-
|
Buy Now | |
TTI Europe
from US$1.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ferrule Type | Crimp |
---|---|
Packaging Method | Bag |
Packaging Quantity | 500 |
Shell Size | 5, 3, 2, 4 |
Accessory Type | Ferrule |
Product Type | Accessory |
Shielded | Yes |
Cable Accessories Ferrule Copper Tin | Avnet America |
D-Sub Tools&Hardware DSUB ACC: FERRULE | Rapid Electronics |
TE Connectivity - AMP Backshells & ClampsSHLDING FERRULEPLTD | Distrelec |
SHLDING FERRULE,PLTD,BULK PKG | Heilind Electronics |
SHLDING FERRULE,PLTD,BULK PKG Strain Relief Accessory Type: Shielding Ferrule Compatible With Connector Shell Size: 5 2 3 4 Shielded: Yes Packaging Method: Bag Packaging Quantity: 500 Shielding Ferrule 5 | Connector Strain Relief | Part Number: 4-745130-1 | Internal Number: 4-745130-1 | TE Connectivity | TE Store |
D-Sub Tools & Hardware Dsub Acc: Ferrule |Amp Te Connectivity 4-745130-1 | Newark Electronics |
HDP-20 Series ╪ 11.10 mm Cooper Tin Plated Ferrule Crimp Cable Clamp Accessory | Future Electronics |
FERRULE, SHIELDING, CRIMP, 11.10 MM, SHELL SIZE 2, 3, 4, 5 | TE Connectivity 4-745130-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
For Use With | AMPLIMITE D Subminiature Connectors |
---|---|
Connector Body Material | Copper Body |
Cable Diameter Max | 10.92mm |
Product Range | AMPLIMITE HDP-20 Series |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a 4-745130-1?
Additional datasheets, footprints and schematics for 4-745130-1 are listed on our Part Details page. You can also find images and similar parts to 4-745130-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-745130-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-745130-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-745130-1 fall under?
The 4-745130-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 4-745130-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-745130-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-745130-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-745130-1 have stock available?
Authorised distributors including Avnet America, Rapid Electronics, Distrelec, Heilind Electronics and TE Store have stock available or on a lead time for 4-745130-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-745130-1 often in real-time on the comparison pages.
What if I can't find stock of 4-745130-1?
You can fill out our help required form which you can use to request a quote for 4-745130-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.