Status: | Unknown |
---|---|
Series: | 47346 Series |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
3,870
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
161,400
in stock
|
Buy Now | |
Farnell
from US$0.62
|
82,000
in stock
|
Buy Now | |
TTI Europe
from US$0.46
|
45,600
in stock
|
Buy Now | |
Rutronik
from US$0.43
|
34,000
in stock
|
Buy Now | |
element14
from US$0.68
|
25,559
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
24,698
in stock
|
Buy Now | |
CoreStaff
from US$0.44
|
13,492
in stock
|
Buy Now | |
Heilind Electronics
from US$0.57
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.56
|
4,604
in stock
|
Buy Now | |
Distrelec
from US$0.58
|
3,147
in stock
|
Buy Now | |
RS Americas
from US$0.64
|
1,550
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.57
|
1,400
in stock
|
Buy Now | |
Avnet Abacus
-
|
178,000
in stock
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now |
USB Connector Type | Micro USB Type B |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5Ways |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | 47346 Series |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | USB Micro B |
Contact Resistance | 40mohm |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
Current Rating | 1A |
No. of Contacts | 5Contacts |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
Termination Method | Solder |
Voltage Rating VAC | 100V |
Withstand Voltage | 100V |
MICRO USB CONN, 2.0 TYPE B, R/A RCPT | Farnell |
MICRO USB B RECEPTACLE RA | TTI Europe |
05P MICRO USB B RECEPTACLE SMT | Rutronik |
USB CONN, 2.0, MICRO USB TYPE B, RCPT | element14 |
Usb Conn, 2.0, Micro Usb Type B, Rcpt | Newark Electronics |
MICRO USB B REC. BOTTOM MOUNT ASSY | Heilind Electronics |
Socket | Transfer Multisort Elektronik |
Micro USB B Receptacle Bottom Mount Assy | RS |
Molex USB Connector, Socket, Micro USB-B 2.0, Right Angle, Positions - 5 | Distrelec |
Conn Data USB Micro B w/Flange SMT Bottom Mnt LF | Molex Incorporated 47346-0001 | RS Americas |
Conn Micro USB RCP 5 POS 0.65mm Solder RA SMD 5 Terminal 1 Port Embossed T/R | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Terminal Block Marker |
---|---|
For Use With | SAK, W, Z, P, and I Series Terminal Blocks |
Legend | 1 to 50 |
Pitch Spacing | 5mm |
Colour | White |
External Height | 5mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 47346-0001?
Additional datasheets, footprints and schematics for 47346-0001 are listed on our Part Details page. You can also find images and similar parts to 47346-0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47346-0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47346-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47346-0001 fall under?
The 47346-0001 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 47346-0001 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47346-0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 47346-0001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47346-0001 have stock available?
Authorised distributors including Chip One Stop, Farnell, TTI Europe, Rutronik and element14 have stock available or on a lead time for 47346-0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47346-0001 often in real-time on the comparison pages.
What if I can't find stock of 47346-0001?
You can fill out our help required form which you can use to request a quote for 47346-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.