Status: | Unknown |
---|---|
Series: | 47000 Series |
RoHS: | Unknown |
Prices starting from US$3.99
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 3.2W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 130mA |
Output Voltage - Output 2 | 5.5V |
Output Current - Output 2 | 300mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 85V AC to 265V AC |
Width | 31.7mm |
Height | 21.8mm |
Depth | 31.7mm |
Product Range | 47000 Series |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | EN UL |
Input Voltage AC Max | 265VAC |
Input Voltage AC Min | 85VAC |
Converter: AC/DC | Transfer Multisort Elektronik |
Electronic Transformer 3.2W 12Vdc,5.5Vdc | RS |
Myrra SMPS Modul 12/5,5V 130/300mA | Schukat Electronic |
POWER SUPPLY, 3.2W +12VDC +5.5VDC REG | Farnell |
Status: | Unknown |
---|---|
Series: | BIG-VUE Series |
RoHS: | Unknown |
Meter Function | DC Voltage |
---|---|
Meter Range | 0V to 12V |
Product Range | BIG-VUE Series |
Dc Voltmeter, 0V To 12V, 3 1/2" Case | Newark Electronics |
Where can I find additional details, specifications and documents for a 47245?
Additional datasheets, footprints and schematics for 47245 are listed on our Part Details page. You can also find images and similar parts to 47245 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47245 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47245 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47245 fall under?
The 47245 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 47245 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47245 you can contact the distributor directly for product support, shipping queries etc.
Is the 47245 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47245 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Schukat Electronic have stock available or on a lead time for 47245.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47245 often in real-time on the comparison pages.
What if I can't find stock of 47245?
You can fill out our help required form which you can use to request a quote for 47245 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.