Status: | Unknown |
---|---|
Series: | 47000 Series |
RoHS: | Unknown |
Prices starting from US$4.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.41
|
12
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.98
|
78
in stock
|
Buy Now | |
Newark Electronics
from US$79.49
|
-
|
Buy Now | |
RS Americas
from US$143.62
|
-
|
Buy Now | |
element14
from US$18.38
|
-
|
Buy Now | |
Schukat Electronic
from US$4.69
|
-
|
Buy Now | |
Farnell
from US$10.72
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 7.5W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 500mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 85V AC to 265V AC |
Width | 41mm |
Height | 24.5mm |
Depth | 35mm |
Product Range | 47000 Series |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage AC Max | 265VAC |
Input Voltage AC Min | 85VAC |
Output Current Max | 500mA |
Converter: AC/DC | Transfer Multisort Elektronik |
15Vdc 7.5W Regulated Transformer | RS |
Myrra SMPS Modul 15V 500mA | Schukat Electronic |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Mat Type | - |
---|---|
Mat Colour | Black |
Mat Material | PE (Polyethylene) |
Ground Terminals | Stud |
Length | - |
External Width | 394mm |
Thickness | 6mm |
Surface Resistivity mm | - |
Mat Features | Conductive |
Product Range | - |
ESD PLASTEK TURNTABLE, 15-1/2 | Protektive Pak 47203 | RS Americas |
Status: | Unknown |
---|---|
Series: | BIG-VUE Series |
RoHS: | Unknown |
Meter Function | AC Current |
---|---|
Meter Range | 0A to 25A |
Product Range | BIG-VUE Series |
Ac Ammeter, 0A To 25A, 2 1/2" Case | Newark Electronics |
Where can I find additional details, specifications and documents for a 47203?
Additional datasheets, footprints and schematics for 47203 are listed on our Part Details page. You can also find images and similar parts to 47203 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47203 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47203 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47203 fall under?
The 47203 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 47203 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47203 you can contact the distributor directly for product support, shipping queries etc.
Is the 47203 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47203 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 47203.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47203 often in real-time on the comparison pages.
What if I can't find stock of 47203?
You can fill out our help required form which you can use to request a quote for 47203 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.