Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0396
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.68
|
40
in stock
|
Buy Now | |
RS Americas
from US$1.84
|
14,205
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0431
|
3,667
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0431
|
1,222
in stock
|
Buy Now | |
Future Electronics
from US$0.0489
|
41
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
40
in stock
|
Buy Now | |
element14
from US$2.45
|
40
in stock
|
Buy Now | |
Carlton-Bates
from US$0.08
|
-
|
Buy Now | |
Sager
from US$0.0396
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Supply Voltage | 6.3V |
---|---|
Lamp Base Type | BA9s |
Bulb Size | T-3 1/4 |
MSCP | 0.52 |
Average Bulb Life | 3000h |
Product Range | - |
Current Rating | 150mA |
Lead Style | Bayonet BA9s |
Length | 30.2mm |
Lamp, Incandescent, Mini Bayonet/Ba9S, 6.3V, 945Mw | Newark Electronics |
LAMP, INCANDESCENT, MINI BAYONET/BA9S, 6.3V, 945MW | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tab Size - Metric | - |
---|---|
Tab Size - Imperial | - |
Terminal Material | Brass |
Mounting Hole Dia | 3.18mm |
Terminal Plating | Tin |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
EYELET | Heilind Electronics |
Brass with Tin Plating .219 inch long Wide Roll Eyelets | Future Electronics |
Customer Item | Carlton-Bates |
Circuit Board Hardware - PCB EYELET 1/8 X.219 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 6.3V |
---|---|
Lamp Base Type | Miniature Bayonet |
Bulb Size | T-3 1/4 |
MSCP | 0.5 |
Average Bulb Life | 3000h |
CML T-3 1/4 MINIATURE BAYONET | Relay Specialties |
Where can I find additional details, specifications and documents for a 47?
Additional datasheets, footprints and schematics for 47 are listed on our Part Details page. You can also find images and similar parts to 47 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 47 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 47 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 47 fall under?
The 47 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 47 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 47 you can contact the distributor directly for product support, shipping queries etc.
Is the 47 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 47 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Future Electronics and Newark Electronics have stock available or on a lead time for 47.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 47 often in real-time on the comparison pages.
What if I can't find stock of 47?
You can fill out our help required form which you can use to request a quote for 47 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.