Status: | Active |
---|---|
Series: | 469-01_469-02_469-03 |
RoHS: | Compliant |
This series of high-current single-phase bridge rectifiers are constructed with hermetically sealed rectifiers with the same design and construction as used in military applications for the utmost in reliability. They can also be optionally obtained with formal military screened diodes that have been subjected to 100% screening and military qualified to MIL-PRF-19500/469 that are ideal for high-reliability applications where a failure cannot be tolerated. These industry-recognized 10 Amp rated rectifier bridges with working peak reverse voltages from 200 to 600 volts for each leg use diodes that are hermetically sealed with voidless-glass construction using an internal "Category I" metallurgical bond. Microchip also offers numerous other rectifier products to meet higher and lower current ratings with various recovery time speed requirements including fast and ultrafast device types in both through-hole and surface mount packages.
Prices starting from US$5.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.48
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$5.92
|
146
in stock
|
Buy Now | |
RS Americas
from US$6.30
|
83
in stock
|
Buy Now | |
element14
from US$9.64
|
50
in stock
|
Buy Now | |
Farnell
from US$6.28
|
50
in stock
|
Buy Now | |
Distrelec
from US$7.49
|
12
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.74
|
8
in stock
|
Buy Now | |
Microchip Technology
from US$403.67
|
6
in stock
|
Buy Now | |
Heilind Electronics
-
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
1
in stock
|
Buy Now | |
Avnet America
from US$360.43
|
-
|
Buy Now |
Voidless hermetically sealed glass packages used internally for each leg |
Triple-Layer passivation |
Internal "category 1" metallurgical bonds |
JANTX qualification available per MIL-PRF-19500/469 |
Controlled Avalanche Characteristics |
Surge ratings 100 Amps |
Average_Rectified_Current_55CA_DCCurrent | 10 |
---|---|
ForwardSurgeCurrent_A_pk | 100 |
MaxForwardVoltage_V | 1.35 |
MaximumReverse_CurrentPerLeg_100CuA | 125 |
MaximumReverse_CurrentPerLeg_25CuA | 2 |
RectifierConfiguration | Single Phase Bridge |
ReverseRecovery_uS | 2.5 |
WorkingPeakReverseVoltage | 200-600 |
JEDEC Indicator | N/A |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 7.7 |
Shipping Weight (kg) | 0.0177 |
Lead Count | N/A |
Package Type | N/A |
Package Width or Size | 19.06x19.06x14.48mm |
Soldering Composition | N/A |
Single Phase Bridge _ MD Epoxy Module | Microchip Technology |
Diode Rectifier Bridge 400V 10A 4-Pin SMD/Thru-Hole Tray | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inter Series Connector A | Banana |
---|---|
Convert From Positions | 1Ways |
Convert From Gender | Jack |
Inter Series Connector B | Socket Tip |
Convert To Positions | 1Ways |
Convert To Gender | Receptacle |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Connector Type | Test Adaptor |
Banana Jack To 22Awg Socket, Red | Newark Electronics |
Adapter Test Socket 2500 V (RMS) (Max.) Red degC (Max.) | Pomona Electronics 4690-2 | RS Americas |
ADAPTOR, BANANA JACK-SOCKET TIP, 1POS | element14 |
Pomona Banana Jack To Socket Adapter ø0.76mm Red 3A | Distrelec |
Probe tip | Transfer Multisort Elektronik |
BANANA PLUG TEST ADAPTER WITH #22 SOCKET, RED | Heilind Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 469-02?
Additional datasheets, footprints and schematics for 469-02 are listed on our Part Details page. You can also find images and similar parts to 469-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 469-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 469-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 469-02 you can contact the distributor directly for product support, shipping queries etc.
Is the 469-02 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 469-02 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Distrelec have stock available or on a lead time for 469-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 469-02 often in real-time on the comparison pages.
What if I can't find stock of 469-02?
You can fill out our help required form which you can use to request a quote for 469-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.