Status: | Unknown |
---|---|
Series: | L1NK 250 46626 Series |
RoHS: | Compliant |
Prices starting from US$0.0214
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0487
|
2,703
in stock
|
Buy Now | |
Chip One Stop
from US$0.0263
|
168,000
in stock
|
Buy Now | |
Farnell
from US$0.0475
|
96,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0480
|
12,000
in stock
|
Buy Now | |
element14
from US$0.0382
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.0463
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Distrelec
from US$0.0214
|
-
|
Buy Now |
Product Range | L1NK 250 46626 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 26AWG |
Contact Plating | Tin Plated Contacts |
Wire Size AWG Min | 28AWG |
RoHS Compliant | Yes |
CONTACT, SOCKET, 26-28AWG, CRIMP | Farnell |
Contact, Socket, 28-26Awg, Crimp Rohs Compliant: Yes |Molex 46626-1405 | Newark Electronics |
CRIMP TERMINAL FOR L1NK 250 - 26-28 AWG | RS |
Female Crimp Terminal for L1NK 250 26AWG to 28AWG | Avnet America |
Header Assembly for L1NK 250, 26-28 AWG, L1NK 250 Connector System | Molex Incorporated 46626-1405 | RS Americas |
Molex Crimp Terminal, Socket, Tin, 6.5A, 28 ... 26AWG | Distrelec |
Where can I find additional details, specifications and documents for a 46626-1405?
Additional datasheets, footprints and schematics for 46626-1405 are listed on our Part Details page. You can also find images and similar parts to 46626-1405 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 46626-1405 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 46626-1405 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 46626-1405 fall under?
The 46626-1405 is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 46626-1405 when available in the Plug & Socket Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 46626-1405 you can contact the distributor directly for product support, shipping queries etc.
Is the 46626-1405 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 46626-1405 have stock available?
Authorised distributors including Chip One Stop, Farnell, Newark Electronics, element14 and RS have stock available or on a lead time for 46626-1405.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 46626-1405 often in real-time on the comparison pages.
What if I can't find stock of 46626-1405?
You can fill out our help required form which you can use to request a quote for 46626-1405 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.