Status: | Unknown |
---|---|
Series: | L1NK 250 46626 Series |
RoHS: | Compliant |
Prices starting from US$0.0334
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0475
|
3,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
92,891
in stock
|
Buy Now | |
Chip One Stop
from US$0.0334
|
92,891
in stock
|
Buy Now | |
Farnell
from US$0.0475
|
48,000
in stock
|
Buy Now | |
Avnet America
from US$0.0463
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
element14
from US$0.05
|
-
|
Buy Now |
Product Range | L1NK 250 46626 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
Wire Size AWG Min | 24AWG |
RoHS Compliant | Yes |
Terminals Kk Plus 250 Fem Crimp Term 22-24Awg |Molex 46626-1305 | Newark Electronics |
CONTACT, SOCKET, 22-24AWG, CRIMP | Farnell |
CRIMP TERMINAL FOR L1NK 250 - 22-24 AWG | RS |
Female Crimp Terminal for L1NK 250 22AWG to 24AWG | Avnet America |
Header Assembly for L1NK 250, 22-24 AWG, L1NK 250 Connector System | Molex Incorporated 46626-1305 | RS Americas |
Where can I find additional details, specifications and documents for a 46626-1305?
Additional datasheets, footprints and schematics for 46626-1305 are listed on our Part Details page. You can also find images and similar parts to 46626-1305 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 46626-1305 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 46626-1305 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 46626-1305 fall under?
The 46626-1305 is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 46626-1305 when available in the Plug & Socket Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 46626-1305 you can contact the distributor directly for product support, shipping queries etc.
Is the 46626-1305 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 46626-1305 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Farnell, RS and Avnet America have stock available or on a lead time for 46626-1305.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 46626-1305 often in real-time on the comparison pages.
What if I can't find stock of 46626-1305?
You can fill out our help required form which you can use to request a quote for 46626-1305 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.