Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Number of Power Positions | 15 |
Number of Rows | 1 |
Number of Positions | 15 |
Contact Mating Area Plating Material Finish | Matte |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 7A |
Contact Mating Area Plating Thickness | 2.03µm, 80µin |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Thickness | 80µin, 2.03µm |
端子の下地めっきの材料 | Nickel |
Contact Layout | Inline |
Underplate Material Thickness | 50µm, 1.27µin |
Contact Retention | With |
Contact Mating Area Plating Material | Tin |
Accepts Wire Insulation Diameter Range | 2.41mm, .095in |
Wire Size | 20AWG, .5 – .6mm² |
Length | 63.4mm |
Height | 12.37mm |
Operating Voltage | 600VAC |
Wire & Cable IDC Installation Type | Closed End |
Housing Color | Yellow |
Housing Material | Nylon |
Centerline (Pitch) | .156in, 3.96mm |
Cable Exit Angle | 90° |
UL Flammability Rating | UL 94V-2 |
Agency/Standard Number | E28476 |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Mating Alignment Type | Polarization |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Alignment | Without |
Strain Relief | With |
Mating Retention Type | Latch |
PCB Mount Retention | Without |
Mating Retention | With |
Mating Alignment | With |
Panel Mount Feature | Without |
Contact Retention Type | Locking Lance |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly |
Packaging Method | Package |
Packaging Quantity | 500 |
Sealable | No |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Pin |
Housing Type | Plug |
Product Type | Connector Assembly |
Wire Type | Stranded, Solid |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
15P Mta156 Conn Assy Lf |Amp Te Connectivity 4-641436-5 | Newark Electronics |
Conn IDC Connector M 15 POS 3.96mm IDT RA Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 4-641436-5?
Additional datasheets, footprints and schematics for 4-641436-5 are listed on our Part Details page. You can also find images and similar parts to 4-641436-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-641436-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-641436-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-641436-5 fall under?
The 4-641436-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-641436-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-641436-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-641436-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-641436-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 4-641436-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-641436-5 often in real-time on the comparison pages.
What if I can't find stock of 4-641436-5?
You can fill out our help required form which you can use to request a quote for 4-641436-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.