Status: | Unknown |
---|---|
Series: | 46300 Series |
RoHS: | Compliant |
Contact Configuration | DP3T |
---|---|
Product Range | 46300 Series |
Contact Current Max | 3A |
Contact Voltage AC Max | 125V |
Contact Voltage DC Max | 125V |
RoHS Compliant | Yes |
Switch, Slide, Dp3T, 3A, 125V, Panel | Newark Electronics |
Slide Switches DP3T SLIDE SWITCH ON-ON-ON | Sager |
Where can I find additional details, specifications and documents for a 46313LDRX?
Additional datasheets, footprints and schematics for 46313LDRX are listed on our Part Details page. You can also find images and similar parts to 46313LDRX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 46313LDRX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 46313LDRX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 46313LDRX fall under?
The 46313LDRX is listed under Switches & Relays > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 46313LDRX when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 46313LDRX you can contact the distributor directly for product support, shipping queries etc.
Is the 46313LDRX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 46313LDRX have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for 46313LDRX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 46313LDRX often in real-time on the comparison pages.
What if I can't find stock of 46313LDRX?
You can fill out our help required form which you can use to request a quote for 46313LDRX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.