Status: | Unknown |
---|---|
Series: | 46200R Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Switch Operation | - |
Switch Mounting | - |
Product Range | 46200R Series |
Contact Current Max | 3A |
Contact Voltage AC Max | 125V |
Contact Voltage DC Max | 125V |
Switch, Slide, Dpdt, 3A, 125V, Panel | Newark Electronics |
SLIDE SWITCH RoHS | Switchcraft 46206LFRX | RS Americas |
SWITCH, SLIDE, DPDT, 3A, 125V, PANEL | element14 |
Slide Switches SLIDE SWITCH RoHS | Sager |
Where can I find additional details, specifications and documents for a 46206LFRX?
Additional datasheets, footprints and schematics for 46206LFRX are listed on our Part Details page. You can also find images and similar parts to 46206LFRX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 46206LFRX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 46206LFRX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 46206LFRX fall under?
The 46206LFRX is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 46206LFRX when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 46206LFRX you can contact the distributor directly for product support, shipping queries etc.
Is the 46206LFRX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 46206LFRX have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for 46206LFRX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 46206LFRX often in real-time on the comparison pages.
What if I can't find stock of 46206LFRX?
You can fill out our help required form which you can use to request a quote for 46206LFRX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.