Status: | Unknown |
---|---|
Series: | 46200R Series |
RoHS: | Unknown |
Contact Configuration | SPST |
---|---|
Switch Operation | - |
Switch Mounting | - |
Product Range | 46200R Series |
Contact Current Max | 3A |
Contact Voltage AC Max | 125V |
Contact Voltage DC Max | 125V |
Slide Switches SPST LOCKING SLD SW | Sager |
Switch, Slide, Spst, 3A, 125V, Panel | Newark Electronics |
SWITCH, SLIDE, SPST, 3A, 125V, PANEL | element14 |
SWITCH SLIDE SPST 3A 125V | Switchcraft 46202LRX | RS Americas |
Where can I find additional details, specifications and documents for a 46202LRX?
Additional datasheets, footprints and schematics for 46202LRX are listed on our Part Details page. You can also find images and similar parts to 46202LRX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 46202LRX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 46202LRX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 46202LRX fall under?
The 46202LRX is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 46202LRX when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 46202LRX you can contact the distributor directly for product support, shipping queries etc.
Is the 46202LRX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 46202LRX have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 46202LRX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 46202LRX often in real-time on the comparison pages.
What if I can't find stock of 46202LRX?
You can fill out our help required form which you can use to request a quote for 46202LRX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.