Status: | Unknown |
---|---|
Series: | 4600X Series |
RoHS: | Compliant |
Resistance | 68ohm |
---|---|
Product Range | 4600X Series |
No. of Elements | 7Elements |
Network Circuit Type | Isolated |
Resistor Case Style | SIP |
No. of Pins | 14Pins |
Voltage Rating | 100V |
Power Rating per Element | 300mW |
Resistance Tolerance | ± 2% |
RoHS Compliant | Yes |
Resistor Network,thick Film,68Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc Rohs Compliant: Yes |Bourns 4614X-102-680LF | Newark Electronics |
Res Thick Film NET 68 Ohm 2% 1.75W ±100ppm/°C ISOL Conformal 14-Pin SIP Pin Thru-Hole Bulk | Avnet America |
Resistor, 68 ohms, 1.75 W, 2 %, 100 V (Max.) | Bourns 4614X-102-680LF | RS Americas |
Where can I find additional details, specifications and documents for a 4614X-102-680LF.?
Additional datasheets, footprints and schematics for 4614X-102-680LF. are listed on our Part Details page. You can also find images and similar parts to 4614X-102-680LF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4614X-102-680LF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4614X-102-680LF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4614X-102-680LF. fall under?
The 4614X-102-680LF. is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to 4614X-102-680LF. when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4614X-102-680LF. you can contact the distributor directly for product support, shipping queries etc.
Is the 4614X-102-680LF. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 4614X-102-680LF. have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 4614X-102-680LF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4614X-102-680LF. often in real-time on the comparison pages.
What if I can't find stock of 4614X-102-680LF.?
You can fill out our help required form which you can use to request a quote for 4614X-102-680LF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.