Status: | Unknown |
---|---|
Series: | 4600X Series |
RoHS: | Unknown |
Resistance | 390ohm |
---|---|
Product Range | 4600X Series |
No. of Elements | 5Elements |
Network Circuit Type | Isolated |
Resistor Case Style | SIP |
No. of Pins | 10Pins |
Voltage Rating | 100V |
RoHS Compliant | Yes |
Resistor, Isolated Resistor Network, 5, 390 Ohm, 0.02, Sip | Newark Electronics |
Resistor, Network, 390 Ohm, ± 2%, 1.25 W, 5 Resistors, Isolated, SIP, PC Pin, Through Hole, Thick Film | Avnet America |
Resistor, 390 ohms, 1.25 W, 2 %, 100 V (Max.) | Bourns 4610X-102-391LF | RS Americas |
Resistor, Network, 390 Ohm, � 2%, 1.25 W, 5 Resistors, Isolated, SIP, PC Pin, Through Hole, Thick Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4610X-102-391LF?
Additional datasheets, footprints and schematics for 4610X-102-391LF are listed on our Part Details page. You can also find images and similar parts to 4610X-102-391LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4610X-102-391LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4610X-102-391LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4610X-102-391LF fall under?
The 4610X-102-391LF is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to 4610X-102-391LF when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4610X-102-391LF you can contact the distributor directly for product support, shipping queries etc.
Is the 4610X-102-391LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4610X-102-391LF have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 4610X-102-391LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4610X-102-391LF often in real-time on the comparison pages.
What if I can't find stock of 4610X-102-391LF?
You can fill out our help required form which you can use to request a quote for 4610X-102-391LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.