Status: | Unknown |
---|---|
Series: | 4600X Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.21
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
37,295
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
37,295
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
1,500
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Schukat Electronic
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 1Mohm |
---|---|
Product Range | 4600X Series |
No. of Elements | 5Elements |
Network Circuit Type | Isolated |
Resistor Case Style | SIP |
No. of Pins | 10Pins |
Voltage Rating | 100V |
RoHS Compliant | Yes |
Rnet - Thk Film Conf Sip |Bourns 4610X-102-105LF | Newark Electronics |
Resistor, Network, 1 M Ohm, ± 2%, 1.25 W, 5 Resistors, Isolated, SIP, PC Pin, Through Hole, Thick Film | Avnet America |
Resistor, Thkfilm, Conf SIP, Rest 1M Ohms, 2%,100V,1.25W@70DegC, Isolated | Bourns 4610X-102-105LF | RS Americas |
SIL/SIP-Resistor 0,3W 5R/10P 1M | Schukat Electronic |
Bourns Fixed Resistor Network 1MOhm 2 % | Distrelec |
Resistor, Network, 1 M Ohm, � 2%, 1.25 W, 5 Resistors, Isolated, SIP, PC Pin, Through Hole, Thick Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4610X-102-105LF?
Additional datasheets, footprints and schematics for 4610X-102-105LF are listed on our Part Details page. You can also find images and similar parts to 4610X-102-105LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4610X-102-105LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4610X-102-105LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4610X-102-105LF fall under?
The 4610X-102-105LF is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to 4610X-102-105LF when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4610X-102-105LF you can contact the distributor directly for product support, shipping queries etc.
Is the 4610X-102-105LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4610X-102-105LF have stock available?
Authorised distributors including Newark Electronics, Avnet America, Chip One Stop, RS Americas and Schukat Electronic have stock available or on a lead time for 4610X-102-105LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4610X-102-105LF often in real-time on the comparison pages.
What if I can't find stock of 4610X-102-105LF?
You can fill out our help required form which you can use to request a quote for 4610X-102-105LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.