Status: | Unknown |
---|---|
Series: | 4600X Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
2,025
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
64,000
in stock
|
Buy Now | |
element14
from US$0.09
|
15,039
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
6,442
in stock
|
Buy Now | |
Farnell
from US$0.09
|
6,442
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
3,286
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
1,599
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
1,425
in stock
|
Buy Now | |
Schukat Electronic
from US$0.12
|
700
in stock
|
Buy Now | |
RS Americas
from US$0.29
|
442
in stock
|
Buy Now | |
Avnet Abacus
-
|
51,800
in stock
|
Buy Now | |
Avnet America
-
|
3,999
in stock
|
Buy Now |
Resistance | 4.7kohm |
---|---|
Product Range | 4600X Series |
No. of Elements | 8Elements |
Network Circuit Type | Bussed |
Resistor Case Style | SIP |
No. of Pins | 9Pins |
Voltage Rating | 100V |
Power Rating per Element | 200mW |
Resistance Tolerance | ± 2% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
External Depth | 5.08mm |
External Length / Height | 22.81mm |
External Width | 2.49mm |
Full Power Rating Temperature | 70°C |
Insulation Resistance | 10Mohm |
Lead Length | 3.43mm |
Lead Spacing | 2.54mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Power Rating | 1.13W |
Resistance R1 | 4.7kohm |
Resistor Element Material | Thick Film |
Resistor Mounting | Through Hole |
Resistor Terminals | Radial Leaded |
Temperature Coeff Tracking + | 50ppm/°C |
Temperature Coeff Tracking - | 50ppm/°C |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 2% |
Tolerance - | 2% |
Voltage Rating V DC | 100V |
4.7K OHM 9 PIN 2% | TTI Europe |
RESISTOR, NETWORK, 9 PIN, 4K7, 2% | element14 |
Resistor, Network, 9 Pin, 4K7, 2% | Newark Electronics |
Resistor network: X | Transfer Multisort Elektronik |
8-bussed thick film resistor,4K7 1.13W | RS |
Bourns Fixed Resistor Network 4.7kOhm 2 % | Distrelec |
SIL/SIP-Resistor 0,2W 8R/9P 4K7 | Schukat Electronic |
Resistor, 4.7 Kilohms, 1.3 W, 2 %, 100 V (Max.), 100 ppm/ DegC | Bourns 4609X-101-472LF | RS Americas |
Resistor, Network, 4.7 kOhm, � 2%, 1.13 W, 8 Resistors, Bussed, SIP, PC Pin, Through Hole, Thick Film | Avnet Abacus |
Resistor, Network, 4.7 kOhm, ± 2%, 1.13 W, 8 Resistors, Bussed, SIP, PC Pin, Through Hole, Thick Film | Avnet America |
Where can I find additional details, specifications and documents for a 4609X-101-472LF?
Additional datasheets, footprints and schematics for 4609X-101-472LF are listed on our Part Details page. You can also find images and similar parts to 4609X-101-472LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4609X-101-472LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4609X-101-472LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4609X-101-472LF fall under?
The 4609X-101-472LF is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to 4609X-101-472LF when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4609X-101-472LF you can contact the distributor directly for product support, shipping queries etc.
Is the 4609X-101-472LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4609X-101-472LF have stock available?
Authorised distributors including TTI Europe, element14, Newark Electronics, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 4609X-101-472LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4609X-101-472LF often in real-time on the comparison pages.
What if I can't find stock of 4609X-101-472LF?
You can fill out our help required form which you can use to request a quote for 4609X-101-472LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.