Status: | Unknown |
---|---|
Series: | 4600X Series |
RoHS: | Unknown |
Prices starting from US$0.07
Resistance | 2kohm |
---|---|
Product Range | 4600X Series |
No. of Elements | 8Elements |
Network Circuit Type | Bussed |
Resistor Case Style | SIP |
No. of Pins | 9Pins |
Voltage Rating | 100V |
Power Rating per Element | 200mW |
Resistance Tolerance | ± 2% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Res N/W, Bussed, 2K, 0.2W, Sip | Newark Electronics |
RES N/W, BUSSED, 2K, 0.2W, SIP | element14 |
Resistor, Network, 2 kOhm, ± 2%, 1.13 W, 8 Resistors, Bussed, SIP, PC Pin, Through Hole, Thick Film | Avnet America |
Resistor, 2K ohms, 1.13 W, 2 %, 100 V (Max.) | Bourns 4609X-101-202LF | RS Americas |
Resistor, Network, 2 kOhm, � 2%, 1.13 W, 8 Resistors, Bussed, SIP, PC Pin, Through Hole, Thick Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4609X-101-202LF?
Additional datasheets, footprints and schematics for 4609X-101-202LF are listed on our Part Details page. You can also find images and similar parts to 4609X-101-202LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4609X-101-202LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4609X-101-202LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4609X-101-202LF fall under?
The 4609X-101-202LF is listed under Bourns Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 4609X-101-202LF when available in the Bourns Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4609X-101-202LF you can contact the distributor directly for product support, shipping queries etc.
Is the 4609X-101-202LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4609X-101-202LF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 4609X-101-202LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4609X-101-202LF often in real-time on the comparison pages.
What if I can't find stock of 4609X-101-202LF?
You can fill out our help required form which you can use to request a quote for 4609X-101-202LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.