Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.17
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistor Networks&Arrays 8pins 27Kohms Isolated | Rapid Electronics |
Resistor network: Y | Transfer Multisort Elektronik |
Array/Network Resistor, Isolated, Metal Glaze/Thick Film, 1W, 27000Ohm, 100V, 2% +/-Tol, 100Ppm/Cel, Through Hole Mount, 8010 |Bourns 4608X-102-273LF | Newark Electronics |
Resistor, Thkfilm, Conf SIP, Rest 27 Kilohms, 2%,100V,1W@70DegC, Bussed | Bourns 4608X-102-273LF | RS Americas |
Bourns Fixed Resistor Network 27kOhm 2 % | Distrelec |
Resistor, Network, 27 kOhm, � 2%, 1 W, 4 Resistors, Isolated, SIP, PC Pin, Through Hole, Thick Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4608X-102-273LF?
Additional datasheets, footprints and schematics for 4608X-102-273LF are listed on our Part Details page. You can also find images and similar parts to 4608X-102-273LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4608X-102-273LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4608X-102-273LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4608X-102-273LF fall under?
The 4608X-102-273LF is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 4608X-102-273LF when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4608X-102-273LF you can contact the distributor directly for product support, shipping queries etc.
Is the 4608X-102-273LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4608X-102-273LF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and RS Americas have stock available or on a lead time for 4608X-102-273LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4608X-102-273LF often in real-time on the comparison pages.
What if I can't find stock of 4608X-102-273LF?
You can fill out our help required form which you can use to request a quote for 4608X-102-273LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.