Status: | Unknown |
---|---|
Series: | 4600X Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
3,887
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
3,887
in stock
|
Buy Now | |
element14
from US$0.09
|
3,887
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
858
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
344
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 20kohm |
---|---|
Product Range | 4600X Series |
No. of Elements | 4Elements |
Network Circuit Type | Isolated |
Resistor Case Style | SIP |
No. of Pins | 8Pins |
Voltage Rating | 100V |
Resistor, Isolated Resistor Network, 4, 20Kohm, 2%, Sip | Newark Electronics |
RESISTOR, ISOLATED RESISTOR NETWORK, 4, 20KOHM, 2%, SIP | element14 |
Resistor, Network, 20 kOhm, ± 2%, 1 W, 4 Resistors, Isolated, SIP, PC Pin, Through Hole, Thick Film | Avnet America |
Resistor network: X | Transfer Multisort Elektronik |
Resistor,20 Kilohms,1 W,2 %,100 V (Max.),100 ppm/ DegC | Bourns 4608X-102-203LF | RS Americas |
Resistor, Network, 20 kOhm, � 2%, 1 W, 4 Resistors, Isolated, SIP, PC Pin, Through Hole, Thick Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4608X-102-203LF.?
Additional datasheets, footprints and schematics for 4608X-102-203LF. are listed on our Part Details page. You can also find images and similar parts to 4608X-102-203LF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4608X-102-203LF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4608X-102-203LF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4608X-102-203LF. fall under?
The 4608X-102-203LF. is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to 4608X-102-203LF. when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4608X-102-203LF. you can contact the distributor directly for product support, shipping queries etc.
Is the 4608X-102-203LF. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4608X-102-203LF. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Transfer Multisort Elektronik have stock available or on a lead time for 4608X-102-203LF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4608X-102-203LF. often in real-time on the comparison pages.
What if I can't find stock of 4608X-102-203LF.?
You can fill out our help required form which you can use to request a quote for 4608X-102-203LF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.