Status: | Unknown |
---|---|
Series: | 4600X Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
3,817
in stock
|
Buy Now | |
element14
from US$0.06
|
3,817
in stock
|
Buy Now | |
Schukat Electronic
from US$0.08
|
3,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
3,000
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Distrelec
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 3.3kohm |
---|---|
Product Range | 4600X Series |
No. of Elements | 3Elements |
Network Circuit Type | Isolated |
Resistor Case Style | SIP |
No. of Pins | 6Pins |
Voltage Rating | 100V |
Power Rating per Element | 300mW |
Resistance Tolerance | ± 2% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
RES N/W, ISOLATED, 3K3, 0.3W, SIP | element14 |
SIL/SIP-Resistor 0,3W 3R/6P 3K3 | Schukat Electronic |
Rnet - Thk Film Conf Sip |Bourns 4606X-102-332LF | Newark Electronics |
Resistor, Network, 3.3 kOhm, ± 2%, 750 mW, 3 Resistors, Isolated, SIP, PC Pin, Through Hole, Thick Film | Avnet America |
Resistor, 3.3K ohms, 0.75 W, 2 %, 100 V (Max.) | Bourns 4606X-102-332LF | RS Americas |
Bourns Fixed Resistor Network 3.3kOhm 2 % | Distrelec |
3.3K OHM 6 PIN 2% | TTI Europe |
Resistor, Network, 3.3 kOhm, � 2%, 750 mW, 3 Resistors, Isolated, SIP, PC Pin, Through Hole, Thick Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4606X-102-332LF?
Additional datasheets, footprints and schematics for 4606X-102-332LF are listed on our Part Details page. You can also find images and similar parts to 4606X-102-332LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4606X-102-332LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4606X-102-332LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4606X-102-332LF fall under?
The 4606X-102-332LF is listed under Bourns Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 4606X-102-332LF when available in the Bourns Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4606X-102-332LF you can contact the distributor directly for product support, shipping queries etc.
Is the 4606X-102-332LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4606X-102-332LF have stock available?
Authorised distributors including element14, Farnell, Schukat Electronic, Newark Electronics and Avnet America have stock available or on a lead time for 4606X-102-332LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4606X-102-332LF often in real-time on the comparison pages.
What if I can't find stock of 4606X-102-332LF?
You can fill out our help required form which you can use to request a quote for 4606X-102-332LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.