Status: | Unknown |
---|---|
Series: | 4600X Series |
RoHS: | Unknown |
Prices starting from US$0.0450
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
4,375
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
2,150
in stock
|
Buy Now | |
Schukat Electronic
from US$0.08
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$0.21
|
200
in stock
|
Buy Now | |
element14
from US$0.06
|
175
in stock
|
Buy Now | |
Farnell
from US$0.07
|
175
in stock
|
Buy Now | |
Avnet America
from US$0.0450
|
-
|
Buy Now | |
Distrelec
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 47kohm |
---|---|
Product Range | 4600X Series |
No. of Elements | 5Elements |
Network Circuit Type | Bussed |
Resistor Case Style | SIP |
No. of Pins | 6Pins |
Voltage Rating | 100V |
Power Rating per Element | 200mW |
Resistance Tolerance | ± 2% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
External Depth | 5.08mm |
External Length / Height | 15.19mm |
External Width | 2.49mm |
Full Power Rating Temperature | 70°C |
Insulation Resistance | 10Mohm |
Lead Length | 3.43mm |
Lead Spacing | 2.54mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Power Rating | 750mW |
Resistance R1 | 47kohm |
Resistor Element Material | Thick Film |
Resistor Mounting | Through Hole |
Resistor Terminals | Radial Leaded |
Temperature Coeff Tracking + | 50ppm/°C |
Temperature Coeff Tracking - | 50ppm/°C |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 2% |
Tolerance - | 2% |
Voltage Rating V DC | 100V |
5-bussed thick film resistor,47K 0.2W | RS |
Resistor, Bussed Resistor Network, 5, 47Kohm, 2%, Sip | Newark Electronics |
SIL/SIP-Resistor 0,2W 5R/6P 47K | Schukat Electronic |
Resistor, 47 Kiloohms, 0.75 W, 2 %, 100 V (Max.), 100 ppm/ DegC | Bourns 4606X-101-473LF | RS Americas |
RESISTOR NETWORK, 47K | element14 |
Resistor, Network, 47 kOhm, ± 2%, 750 mW, 5 Resistors, Bussed, SIP, PC Pin, Through Hole, Thick Film | Avnet America |
Bourns Fixed Resistor Network 47kOhm 2 % | Distrelec |
47K OHM 6 PIN 2% | TTI Europe |
Resistor, Network, 47 kOhm, � 2%, 750 mW, 5 Resistors, Bussed, SIP, PC Pin, Through Hole, Thick Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4606X-101-473LF?
Additional datasheets, footprints and schematics for 4606X-101-473LF are listed on our Part Details page. You can also find images and similar parts to 4606X-101-473LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4606X-101-473LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4606X-101-473LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4606X-101-473LF fall under?
The 4606X-101-473LF is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to 4606X-101-473LF when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4606X-101-473LF you can contact the distributor directly for product support, shipping queries etc.
Is the 4606X-101-473LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4606X-101-473LF have stock available?
Authorised distributors including RS, Newark Electronics, Schukat Electronic, RS Americas and element14 have stock available or on a lead time for 4606X-101-473LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4606X-101-473LF often in real-time on the comparison pages.
What if I can't find stock of 4606X-101-473LF?
You can fill out our help required form which you can use to request a quote for 4606X-101-473LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.