Status: | Unknown |
---|---|
Series: | 4600X Series |
RoHS: | Unknown |
Prices starting from US$0.0485
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
2,785
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.0485
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
element14
from US$0.06
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Farnell
from US$0.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 680ohm |
---|---|
Product Range | 4600X Series |
No. of Elements | 4Elements |
Network Circuit Type | Bussed |
Resistor Case Style | SIP |
No. of Pins | 5Pins |
Voltage Rating | 100V |
Power Rating per Element | 200mW |
Resistance Tolerance | ± 2% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Resistance R1 | 680ohm |
4-bussed thick film resistor,680R 0.2W | RS |
Res N/W, Bussed, 680R, 2%, 100V, Sip | Newark Electronics |
Resistor, Network, 680 Ohm, ± 2%, 625 mW, 4 Resistors, Bussed, SIP, PC Pin, Through Hole, Thick Film | Avnet America |
4-bussed thick film resistor,680R 0.2W | Bourns 4605X-101-681LF | RS Americas |
RES N/W, BUSSED, 680R, 2%, 100V, SIP | element14 |
680 OHM 5 PIN 2% | TTI Europe |
Resistor, Network, 680 Ohm, � 2%, 625 mW, 4 Resistors, Bussed, SIP, PC Pin, Through Hole, Thick Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4605X-101-681LF?
Additional datasheets, footprints and schematics for 4605X-101-681LF are listed on our Part Details page. You can also find images and similar parts to 4605X-101-681LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4605X-101-681LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4605X-101-681LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4605X-101-681LF fall under?
The 4605X-101-681LF is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to 4605X-101-681LF when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4605X-101-681LF you can contact the distributor directly for product support, shipping queries etc.
Is the 4605X-101-681LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4605X-101-681LF have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 4605X-101-681LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4605X-101-681LF often in real-time on the comparison pages.
What if I can't find stock of 4605X-101-681LF?
You can fill out our help required form which you can use to request a quote for 4605X-101-681LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.