Status: | Unknown |
---|---|
Series: | 4600X Series |
RoHS: | Unknown |
Prices starting from US$0.0485
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
3,104
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
1,985
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
1,322
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
845
in stock
|
Buy Now | |
element14
from US$0.09
|
649
in stock
|
Buy Now | |
Farnell
from US$0.06
|
484
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
173
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
162
in stock
|
Buy Now | |
Avnet Abacus
-
|
600
in stock
|
Buy Now | |
Avnet America
from US$0.0485
|
-
|
Buy Now |
Resistance | 1kohm |
---|---|
Product Range | 4600X Series |
No. of Elements | 4Elements |
Network Circuit Type | Bussed |
Resistor Case Style | SIP |
No. of Pins | 5Pins |
Voltage Rating | 100V |
Power Rating per Element | 200mW |
Resistance Tolerance | ± 2% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Lead Length | 3.43mm |
Lead Spacing | 2.54mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Power Rating | 630mW |
Resistance R1 | 1kohm |
Resistor Element Material | Thick Film |
4-bussed thick film resistor,1K 0.2W | RS |
Bourns Fixed Resistor Network 1kOhm 2 % | Distrelec |
Resistor network: X | Transfer Multisort Elektronik |
1K OHM 5 PIN 2% | TTI Europe |
Resistor, Bussed Resistor Network, 4, 1Kohm, 2%, Sip | Newark Electronics |
RESISTOR, NETWORK-4, 1K, 2%, SIP | element14 |
Resistor,1 Kilohms,1 W,2 %,100 V (Max.),100 ppm/ DegC | Bourns 4605X-101-102LF | RS Americas |
Resistor, Network, 1 kOhm, � 2%, 625 mW, 4 Resistors, Bussed, SIP, PC Pin, Through Hole, Thick Film | Avnet Abacus |
Resistor, Network, 1 kOhm, ± 2%, 625 mW, 4 Resistors, Bussed, SIP, PC Pin, Through Hole, Thick Film | Avnet America |
Where can I find additional details, specifications and documents for a 4605X-101-102LF?
Additional datasheets, footprints and schematics for 4605X-101-102LF are listed on our Part Details page. You can also find images and similar parts to 4605X-101-102LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4605X-101-102LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4605X-101-102LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4605X-101-102LF fall under?
The 4605X-101-102LF is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to 4605X-101-102LF when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4605X-101-102LF you can contact the distributor directly for product support, shipping queries etc.
Is the 4605X-101-102LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4605X-101-102LF have stock available?
Authorised distributors including RS, Distrelec, Transfer Multisort Elektronik, TTI Europe and Newark Electronics have stock available or on a lead time for 4605X-101-102LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4605X-101-102LF often in real-time on the comparison pages.
What if I can't find stock of 4605X-101-102LF?
You can fill out our help required form which you can use to request a quote for 4605X-101-102LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.