Status: | Unknown |
---|---|
Series: | 46000 Series |
RoHS: | Unknown |
Zero Power Resistance at 25°C | 10kohm |
---|---|
Product Range | 46000 Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 3694K |
Thermistor Terminals | Wire Leaded |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
DOME PLUG 4.80MM, PK100 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Measuring Wheel |
---|---|
RoHS Compliant | No |
Measuring Wheel With Tire | Newark Electronics |
Where can I find additional details, specifications and documents for a 46006?
Additional datasheets, footprints and schematics for 46006 are listed on our Part Details page. You can also find images and similar parts to 46006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 46006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 46006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 46006 fall under?
The 46006 is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to 46006 when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 46006 you can contact the distributor directly for product support, shipping queries etc.
Is the 46006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 46006 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for 46006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 46006 often in real-time on the comparison pages.
What if I can't find stock of 46006?
You can fill out our help required form which you can use to request a quote for 46006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.