Status: | Unknown |
---|---|
Series: | 460 Series |
RoHS: | Unknown |
Prices starting from US$2.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$219.08
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$7.61
|
205
in stock
|
Buy Now | |
Heilind Electronics
from US$2.94
|
101
in stock
|
Buy Now | |
RS Americas
from US$156.71
|
37
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.94
|
33
in stock
|
Buy Now | |
Relay Specialties
from US$116.67
|
31
in stock
|
Buy Now | |
Distrelec
from US$7.55
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$114.29
|
11
in stock
|
Buy Now | |
element14
from US$180.91
|
5
in stock
|
Buy Now | |
RS
from US$24.93
|
-
|
Buy Now | |
TTI Europe
from US$141.63
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Product Range | 460 Series |
---|---|
Contact Configuration | SPDT |
Contact Current | 10A |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Switching Voltage Max | 240VAC |
Supply Voltage Max | 480VAC |
Phase Type | 3 Phase |
Power Consumption | 6W |
Phase Monitoring Range Min | 190VAC |
Phase Monitoring Range Max | 480VAC |
Approvals & Standards | CE IEC UL |
SVHC | No SVHC (07-Jul-2017) |
Protection Relay, 3-Phase Voltage Monitor, 460 Series, 190-480VAC | Littelfuse 460 | RS Americas |
Voltage Monitor, 3-Ph, Spdt, 190-480Vac | Newark Electronics |
3-PHASE VOLT MON/ 190-480V/ AD | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Volt meter disaply |
---|---|
For Use With | Maker Projects |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | 460 Series |
RoHS: | Compliant |
Standoff Material | Phenolic |
---|---|
Thread Size - Imperial | 8-32 |
Standoff Type | Round Female |
Body Length | 6.35mm |
Overall Length | 6.35mm |
External Width | 7.925mm |
Product Range | 460 Series |
RoHS Compliant | Yes |
Customer Item | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RPM Measuring Range | 100RPM to 29999RPM |
---|---|
Accuracy % | 0.02% |
External Height | 119mm |
External Width | 46mm |
External Depth | 25mm |
Operating Temperature Min | -10°C |
RoHS Compliant | Yes |
TACHOMETER | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Gender | Plug |
---|---|
Connector Mounting | Panel Mount |
Current Rating | 10A |
Contact Plating | Nickel Plated Contacts |
Contact Material | Beryllium Copper |
Contact Termination Type | Stud |
RoHS Compliant | Yes |
BAN PLG 460 ASSY UNINSUL NKL#9 | Heilind Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 460?
Additional datasheets, footprints and schematics for 460 are listed on our Part Details page. You can also find images and similar parts to 460 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 460 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 460 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 460 fall under?
The 460 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 460 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 460 you can contact the distributor directly for product support, shipping queries etc.
Is the 460 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 460 have stock available?
Authorised distributors including Rapid Electronics, Heilind Electronics, RS Americas, Heilind Electronics Asia and Relay Specialties have stock available or on a lead time for 460.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 460 often in real-time on the comparison pages.
What if I can't find stock of 460?
You can fill out our help required form which you can use to request a quote for 460 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.