Status: | Unknown |
---|---|
Series: | 40 Series |
RoHS: | Unknown |
Prices starting from US$0.87
Resistance | 220ohm |
---|---|
Product Range | 40 Series |
Power Rating | 5W |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 460V |
Resistor Element Type | Ceramic |
No. of Pins | 2Pins |
Wirewound Resistor, 220 Ohm, 5W, 1% | Newark Electronics |
Wirewound Res.-Through Hole 5watt 220ohm 1% Axial | Rapid Electronics |
RES 220 OHM 5W 1% AXIAL | Ohmite 45F220E | RS Americas |
RES, 220R, 5W, AXIAL, WIREWOUND | Farnell |
Where can I find additional details, specifications and documents for a 45F220E?
Additional datasheets, footprints and schematics for 45F220E are listed on our Part Details page. You can also find images and similar parts to 45F220E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45F220E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45F220E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45F220E fall under?
The 45F220E is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 45F220E when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45F220E you can contact the distributor directly for product support, shipping queries etc.
Is the 45F220E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 45F220E have stock available?
Authorised distributors including Newark Electronics, element14, Rapid Electronics, Chip One Stop and RS Americas have stock available or on a lead time for 45F220E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45F220E often in real-time on the comparison pages.
What if I can't find stock of 45F220E?
You can fill out our help required form which you can use to request a quote for 45F220E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.