Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Die Applications | Fully Insulated Slide-On Style Connectors, Insulated and Non-Insulated Terminals |
---|---|
For Use With | Crimp Tools |
Crimp Size | 22AWG to 10AWG |
RoHS Compliant | NA |
Crimp Die, Crimp Tool | Newark Electronics |
Die Set, Slide On 22-12 Awg | Greenlee 45570 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | DIN 5 Position Jack |
---|---|
Connector Type B | Mini DIN 6 Position Plug |
Cable Length - Imperial | 6" |
Cable Length - Metric | 152mm |
Jacket Color | Putty |
Where can I find additional details, specifications and documents for a 45570?
Additional datasheets, footprints and schematics for 45570 are listed on our Part Details page. You can also find images and similar parts to 45570 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45570 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45570 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45570 fall under?
The 45570 is listed under Connectors > Connector Tools & Accessories > Crimp Tool Dies.
Can I view similar or alternative parts?
You can view similar parts to 45570 when available in the Crimp Tool Dies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45570 you can contact the distributor directly for product support, shipping queries etc.
Is the 45570 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 45570 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 45570.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45570 often in real-time on the comparison pages.
What if I can't find stock of 45570?
You can fill out our help required form which you can use to request a quote for 45570 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.