Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Plug |
---|---|
Connector Mounting | Cable Mount |
Current Rating | 15A |
Voltage Rating | 1kV |
Contact Plating | Nickel Plated Contacts |
Connector Colour | Red |
Contact Material | Beryllium Copper |
Product Range | - |
Banana Plug, 15A, Stud, Red | Newark Electronics |
BANANA PLUG, 15A, STUD, RED | element14 |
Banana Plug Insulated Standard Solderless L 1-1/2 15Amp PC Handle Red | Abbatron / HH Smith 455-102 | RS Americas |
Where can I find additional details, specifications and documents for a 455-102?
Additional datasheets, footprints and schematics for 455-102 are listed on our Part Details page. You can also find images and similar parts to 455-102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 455-102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 455-102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 455-102 fall under?
The 455-102 is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 455-102 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 455-102 you can contact the distributor directly for product support, shipping queries etc.
Is the 455-102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 455-102 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 455-102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 455-102 often in real-time on the comparison pages.
What if I can't find stock of 455-102?
You can fill out our help required form which you can use to request a quote for 455-102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.