Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.40
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$2.34
|
14
in stock
|
Buy Now | |
element14
from US$1.91
|
14
in stock
|
Buy Now | |
Future Electronics
from US$1.71
|
-
|
Buy Now | |
Avnet America
from US$1.87
|
-
|
Buy Now | |
RS Americas
from US$2.22
|
-
|
Buy Now | |
TE Store
from US$5.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Standard |
---|---|
Number of Switches | 10 |
Number of Positions | 10 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Current Rating | 1A |
Solder Tail Contact Plating | Tin |
Contact Mating Area Plating Thickness | 30µin |
Auto-Insertable | No |
Length | 1.08in, 27.43mm |
Height | 8.636mm, .34in |
Voltage Rating | 40VDC |
Centerline | .1in, 2.54mm |
Housing Material | Polyester GF |
Housing Color | Blue |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 11 |
Sealed | Yes |
Switch Type | DIP |
Actuator Style | Rocker (Top Actuated) |
Product Type | Switch |
Termination Post Length | 3.56mm, .14in |
Switch, Dip, 10 Position, Spst, Rocker | Newark Electronics |
SWITCH, DIP, 10 POSITION, SPST, ROCKER | element14 |
7100 Series SPST 10 Position 2.54 mm 40 V 1 A Sealed DIP Switch Assembly | Future Electronics |
Switch DIP OFF ON SPST 10 Raised Rocker PC Pins 2.54mm Thru-Hole Tube | Avnet America |
Switch, Dip Switch, 10 Posn Sealed | TE Connectivity 4-5435640-1 | RS Americas |
DIP SW 10 POSN SEALED Dip Switch | Part Number: 4-5435640-1 | Internal Number: 4-5435640-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 4-5435640-1?
Additional datasheets, footprints and schematics for 4-5435640-1 are listed on our Part Details page. You can also find images and similar parts to 4-5435640-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-5435640-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-5435640-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-5435640-1 fall under?
The 4-5435640-1 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 4-5435640-1 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-5435640-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-5435640-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-5435640-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 4-5435640-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-5435640-1 often in real-time on the comparison pages.
What if I can't find stock of 4-5435640-1?
You can fill out our help required form which you can use to request a quote for 4-5435640-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.