Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$51.38
|
No stock
|
Buy Now | |
Avnet America
from US$21.03
|
2,839
in stock
|
Buy Now | |
Rapid Electronics
from US$55.25
|
596
in stock
|
Buy Now | |
Chip One Stop
from US$43.80
|
596
in stock
|
Buy Now | |
Distrelec
from US$53.69
|
596
in stock
|
Buy Now | |
Farnell
from US$53.62
|
477
in stock
|
Buy Now | |
Heilind Electronics
from US$54.95
|
399
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$54.95
|
133
in stock
|
Buy Now | |
RS Americas
from US$54.24
|
3
in stock
|
Buy Now | |
Avnet Abacus
-
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$62.05
|
-
|
Buy Now | |
Future Electronics
from US$50.19
|
-
|
Buy Now | |
element14
from US$57.87
|
-
|
Buy Now | |
TTI Europe
from US$49.33
|
-
|
Buy Now | |
Richardson RFPD
from US$47.06
|
-
|
Buy Now | |
TE Store
from US$103.35
|
-
|
Buy Now | |
Sager
from US$60.73
|
-
|
Buy Now |
Dimensions | 12.5 x 9.9mm, .49 x .39in |
---|---|
Supply Voltage | 5V |
Output/Span | 14 bit ADC |
Accuracy | ±0.25% Span |
Pressure | 300psi |
Options | No Option |
Package | 8 pin DIL |
Sensor Type | Digital Pressure and Altimeter Sensor Modules |
Type | Differential |
Operating Temperature Range | 14 – 185°F, -10 – 85°C |
Pressure Sensor 1PSI Differential 8-Pin DIP Module | Avnet America |
Board Mt. Pressure Sensors 1psi Dual 5.0 Vdc Thru | Rapid Electronics |
TE Connectivity Press. Prem Board SPI I2C 1PSI Diff Boar | Distrelec |
PRESSURE SENSOR, 300PSI, DIFF, DIGITAL | Farnell |
PRESS XDCR,DIGITAL,PSI RANGE | Heilind Electronics |
Pressure Sensors, Differential, PCB Mount, 5V, 20 psi, 4525DO Series | TE Connectivity 4525DO-DS5AI001DP | RS Americas |
Board Mount Pressure Sensor | RS |
Pressure Sensor, I2C, 30Inch-H2O, Dual | Newark Electronics |
PRESSURE SENSOR, I2C, 30INCH-H2O, DUAL | element14 |
PRESS XDCR,DIGITAL,PSI RANGE | TTI Europe |
PRESSURE SENSORS | Richardson RFPD |
1IN PCB MOUNT I2C DIFF PRESSURE SENSOR Pressure Sensor Type: Digital Pressure and Altimeter Sensor Modules Pressure Type: Differential Pressure: 300 psi Output Signal Type: 14 bit ADC Pressure Accuracy: ±0.25% Span Digital Pressure and Altimeter Sensor Modules Differential 300 psi 14 bit ADC | PCB Mounted Digital Pressure Sensor | Part Number: 4525DO-DS5AI001DP | Internal Number: 4525DO-DS5AI001DP | 1IN PCB MOUNT I2C DIFF PRESSURE SENSOR Pressure Sensor Type: Digital Pressure and Altimeter Sensor Modules Pressure Type: Differential Pressure: 300 psi Output Signal Type: 14 bit ADC Pressure Accuracy: ±0.25% Span Digital Pressure and Altimeter Sensor Modules Differential 300 psi 14 bit ADC | PCB Mounted Digital Pressure Sensor | Part# 4525DO-DS5AI001DP | TE Store |
Board Mount Pressure Sensors 1psi Dual 5.0 Vdc Thru Hole | Sager |
Where can I find additional details, specifications and documents for a 4525DO-DS5AI001DP?
Additional datasheets, footprints and schematics for 4525DO-DS5AI001DP are listed on our Part Details page. You can also find images and similar parts to 4525DO-DS5AI001DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4525DO-DS5AI001DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4525DO-DS5AI001DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4525DO-DS5AI001DP fall under?
The 4525DO-DS5AI001DP is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 4525DO-DS5AI001DP when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4525DO-DS5AI001DP you can contact the distributor directly for product support, shipping queries etc.
Is the 4525DO-DS5AI001DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4525DO-DS5AI001DP have stock available?
Authorised distributors including Avnet America, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 4525DO-DS5AI001DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4525DO-DS5AI001DP often in real-time on the comparison pages.
What if I can't find stock of 4525DO-DS5AI001DP?
You can fill out our help required form which you can use to request a quote for 4525DO-DS5AI001DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.