Status: | Unknown |
---|---|
Series: | SuperWick 400 Series |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$39.31
|
33
in stock
|
Buy Now | |
RS Americas
from US$1.13
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$8.02
|
18
in stock
|
Buy Now | |
element14
from US$1.88
|
14
in stock
|
Buy Now | |
Farnell
from US$1.26
|
14
in stock
|
Buy Now | |
Future Electronics
from US$1.60
|
-
|
Buy Now | |
Carlton-Bates
from US$1.33
|
-
|
Buy Now | |
Sager
from US$0.94
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Braid Material | Oxide Free Copper |
---|---|
Width | 1.5mm |
Length | 15m |
Product Range | SuperWick 400 Series |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Plug |
---|---|
Connector Mounting | - |
Current Rating | - |
Voltage Rating | - |
Contact Plating | Silver Plated Contacts |
Connector Colour | - |
Contact Material | Brass |
Contact Termination Type | Through Hole |
Product Range | - |
Banana Plug, Miniature Rivet, Swage Mount, Spring, OD .187, Brass/ Silver | Keystone Electronics 452 | RS Americas |
BANANA PLUG, RIVET | element14 |
BANANA PLUG | Future Electronics |
Customer Item | Carlton-Bates |
Test Plugs & Test Jacks MINI RIVET SLV.PLTD. | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | 400 Series |
RoHS: | Compliant |
Braid Material | Oxide Free Copper |
---|---|
Width | 1.5mm |
Length | 15m |
Product Range | 400 Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Superwick - #2 Yellow, Fine Braid, 1.5 Mm - 1/16"/50 Ft Fine Braid |Mg Chemicals 452 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 452?
Additional datasheets, footprints and schematics for 452 are listed on our Part Details page. You can also find images and similar parts to 452 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 452 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 452 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 452 fall under?
The 452 is listed under M.G. Chemicals Parts.
Can I view similar or alternative parts?
You can view similar parts to 452 when available in the M.G. Chemicals Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 452 you can contact the distributor directly for product support, shipping queries etc.
Is the 452 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 452 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 452.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 452 often in real-time on the comparison pages.
What if I can't find stock of 452?
You can fill out our help required form which you can use to request a quote for 452 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.