Status: | Unknown |
---|---|
Series: | 45000 Series |
RoHS: | Unknown |
Prices starting from US$7.84
Power Rating | 30VA |
---|---|
Secondary Voltages | 2 x 9V |
Current Rating | 1.667A |
Isolation Transformer Primary Voltages | 1 x 115V 1 x 230V |
Plug Type | - |
Product Range | 45000 Series |
SVHC | No SVHC (27-Jun-2018) |
AC Power | 30VA |
External Depth | 57mm |
External Length / Height | 35mm |
External Width | 68mm |
Input Voltage | 230V |
Output Voltage | 9V |
Primary Voltages | 115V to 230V |
Secondary Current Nom | 1.667A |
Secondary Power | 15VA |
Transformer Type | Encapsulated |
Transformer PCB 30VA 2x9V | RS |
TRANSFORMER, 30VA 115-230V 2X 9V | element14 |
Transformer: encapsulated | Transfer Multisort Elektronik |
Isolation Transformer, 30 Va, 1 X 115V, 1 X 230V, 2 X 9V, 1.667 A Rohs Compliant: Yes |Myrra 45062 | Newark Electronics |
Transformer 24VA 2x115V 2x9V 2x1667mA | Schukat Electronic |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 45062?
Additional datasheets, footprints and schematics for 45062 are listed on our Part Details page. You can also find images and similar parts to 45062 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45062 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45062 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45062 fall under?
The 45062 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 45062 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45062 you can contact the distributor directly for product support, shipping queries etc.
Is the 45062 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 45062 have stock available?
Authorised distributors including RS, element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 45062.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45062 often in real-time on the comparison pages.
What if I can't find stock of 45062?
You can fill out our help required form which you can use to request a quote for 45062 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.