Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Switch Operation | On-On |
Switch Mounting | Through Hole |
Product Range | - |
Contact Current Max | 500mA |
Contact Voltage AC Max | - |
Contact Voltage DC Max | 12V |
Orientation | Right Angle |
SVHC | Lead (15-Jan-2019) |
Contact Resistance | 30mohm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Würth Elektronik Slide Switch 1P | Distrelec |
Slide Switch, Spdt, Right Angle, Through Hole, 500 Ma Rohs Compliant: Yes |Wurth Elektronik 450302014072 | Newark Electronics |
SWITCH, SLIDE, MINI, ON-ON, RIGHT ANGLE | element14 |
Mini Slide Switch 10x2.5mm SPDT on / on | RS |
Where can I find additional details, specifications and documents for a 450302014072?
Additional datasheets, footprints and schematics for 450302014072 are listed on our Part Details page. You can also find images and similar parts to 450302014072 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 450302014072 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 450302014072 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 450302014072 fall under?
The 450302014072 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 450302014072 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 450302014072 you can contact the distributor directly for product support, shipping queries etc.
Is the 450302014072 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 450302014072 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 450302014072.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 450302014072 often in real-time on the comparison pages.
What if I can't find stock of 450302014072?
You can fill out our help required form which you can use to request a quote for 450302014072 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.