Status: | Unknown |
---|---|
Series: | WS-SLTV Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Switch Operation | On-On |
Switch Mounting | Through Hole |
Product Range | WS-SLTV Series |
Contact Current Max | 500mA |
Contact Voltage AC Max | - |
Contact Voltage DC Max | 12V |
Orientation | Vertical |
SVHC | Lead (15-Jan-2019) |
Contact Resistance | 30mohm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Slide Switch, Spdt, Vertical, Through Hole, 500 Ma Rohs Compliant: Yes |Wurth Elektronik 450301014042 | Newark Electronics |
SWITCH, SLIDE, MINI, ON-ON | element14 |
Mini Slide Switch 10x2.5mm SPDT on / on | RS |
Würth Elektronik Slide Switch 1P | Distrelec |
Where can I find additional details, specifications and documents for a 450301014042?
Additional datasheets, footprints and schematics for 450301014042 are listed on our Part Details page. You can also find images and similar parts to 450301014042 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 450301014042 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 450301014042 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 450301014042 fall under?
The 450301014042 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 450301014042 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 450301014042 you can contact the distributor directly for product support, shipping queries etc.
Is the 450301014042 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 450301014042 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for 450301014042.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 450301014042 often in real-time on the comparison pages.
What if I can't find stock of 450301014042?
You can fill out our help required form which you can use to request a quote for 450301014042 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.