Status: | Unknown |
---|---|
Series: | 45000 Series |
RoHS: | Unknown |
Prices starting from US$8.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.60
|
273
in stock
|
Buy Now | |
Rapid Electronics
from US$8.88
|
189
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.55
|
98
in stock
|
Buy Now | |
Newark Electronics
from US$41.86
|
-
|
Buy Now | |
RS Americas
from US$92.70
|
-
|
Buy Now | |
element14
from US$10.70
|
-
|
Buy Now | |
Farnell
from US$9.37
|
-
|
Buy Now |
Power Rating | 1VA |
---|---|
Secondary Voltages | 6V |
Current Rating | 167mA |
Isolation Transformer Primary Voltages | 1 x 230V |
Plug Type | - |
Product Range | 45000 Series |
SVHC | No SVHC (27-Jun-2018) |
AC Power | 1VA |
External Depth | 31mm |
External Length / Height | 15mm |
External Width | 34mm |
Input Voltage | 230V |
Output Voltage | 6V |
Primary Voltages | 1 x 230V |
Secondary Current Nom | 167mA |
Secondary Power | 1VA |
Single Primary Voltage | 230V |
Single Secondary Voltage | 6V |
Transformer Type | Encapsulated |
Transformer PCB 1VA 6V | RS |
Transformer: encapsulated | Transfer Multisort Elektronik |
TRANSFORMER, 1VA 230V 6V | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lead Set, Telco, Eyelet |Simpson 45001 | Newark Electronics |
Where can I find additional details, specifications and documents for a 45001?
Additional datasheets, footprints and schematics for 45001 are listed on our Part Details page. You can also find images and similar parts to 45001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45001 fall under?
The 45001 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 45001 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45001 you can contact the distributor directly for product support, shipping queries etc.
Is the 45001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 45001 have stock available?
Authorised distributors including RS, Rapid Electronics, Transfer Multisort Elektronik, Newark Electronics and RS Americas have stock available or on a lead time for 45001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45001 often in real-time on the comparison pages.
What if I can't find stock of 45001?
You can fill out our help required form which you can use to request a quote for 45001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.