Status: | Unknown |
---|---|
Series: | 45 Series |
RoHS: | Unknown |
No. of Switch Positions | 2 Position |
---|---|
No. of Poles | 1 Pole |
Angle of Throw | 90° |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 500V |
Product Range | 45 Series |
Illumination | Non Illuminated |
Selector Switch, Non Illum, 2P, 10A/500V | Newark Electronics |
SELECTOR SWITCH, NON ILLUM, 2P, 10A/500V | element14 |
Selector Switch, ON-OFF,1NO/1NC,2 Pos, Maint, L/R, Metal, White,10A, Screw Terminal | EAO 45-1828.2C90.001.105 | RS Americas |
Rotary Switches L-R Short WH 1NO1NC On-Off Scrw Trm Mtl | Sager |
Where can I find additional details, specifications and documents for a 45-1828.2C90.001.105?
Additional datasheets, footprints and schematics for 45-1828.2C90.001.105 are listed on our Part Details page. You can also find images and similar parts to 45-1828.2C90.001.105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45-1828.2C90.001.105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45-1828.2C90.001.105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45-1828.2C90.001.105 fall under?
The 45-1828.2C90.001.105 is listed under Switches & Relays > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 45-1828.2C90.001.105 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45-1828.2C90.001.105 you can contact the distributor directly for product support, shipping queries etc.
Is the 45-1828.2C90.001.105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 45-1828.2C90.001.105 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for 45-1828.2C90.001.105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45-1828.2C90.001.105 often in real-time on the comparison pages.
What if I can't find stock of 45-1828.2C90.001.105?
You can fill out our help required form which you can use to request a quote for 45-1828.2C90.001.105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.