Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$45.29
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$55.32
|
11
in stock
|
Buy Now | |
Rapid Electronics
from US$57.48
|
78
in stock
|
Buy Now | |
Newark Electronics
from US$62.99
|
7
in stock
|
Buy Now | |
RS Americas
from US$62.99
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$45.29
|
5
in stock
|
Buy Now | |
element14
from US$54.35
|
1
in stock
|
Buy Now | |
Farnell
from US$54.49
|
1
in stock
|
Buy Now |
Humidity Range | 10% to 99% Relative Humidity |
---|---|
Accuracy % | 4% |
External Height | 0.78" |
External Width | 3.9" |
External Depth | 4.3" |
RoHS Compliant | Yes |
Extech 445815 Humidity Alert Hygro Thermometer | Rapid Electronics |
Extech Instruments Thermo-Hygrometer with Humidity Alert, 10 ... 99%, -10 ... 60°C | Distrelec |
Hygro-Thermometer With Dew Point | Newark Electronics |
Thermo-hygrometer | Transfer Multisort Elektronik |
HUMIDITY THERMOMETER, -10 TO 60DEG C | element14 |
Where can I find additional details, specifications and documents for a 445815?
Additional datasheets, footprints and schematics for 445815 are listed on our Part Details page. You can also find images and similar parts to 445815 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 445815 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 445815 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 445815 fall under?
The 445815 is listed under Test & Measurement > Environmental & Mechanical Test > Humidity & Moisture > Humidity Meters / Hygrometers.
Can I view similar or alternative parts?
You can view similar parts to 445815 when available in the Humidity Meters / Hygrometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 445815 you can contact the distributor directly for product support, shipping queries etc.
Is the 445815 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 445815 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for 445815.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 445815 often in real-time on the comparison pages.
What if I can't find stock of 445815?
You can fill out our help required form which you can use to request a quote for 445815 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.