Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Humidity Range | 10% to 90% Relative Humidity |
---|---|
Accuracy % | 4% |
External Height | 0.78" |
External Width | 3.9" |
External Depth | 4.3" |
RoHS Compliant | Yes |
Hygro-Thermometer | Newark Electronics |
Thermo-hygrometer | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 445814?
Additional datasheets, footprints and schematics for 445814 are listed on our Part Details page. You can also find images and similar parts to 445814 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 445814 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 445814 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 445814 fall under?
The 445814 is listed under Test & Measurement > Environmental & Mechanical Test > Humidity & Moisture > Humidity Meters / Hygrometers.
Can I view similar or alternative parts?
You can view similar parts to 445814 when available in the Humidity Meters / Hygrometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 445814 you can contact the distributor directly for product support, shipping queries etc.
Is the 445814 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 445814 have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for 445814.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 445814 often in real-time on the comparison pages.
What if I can't find stock of 445814?
You can fill out our help required form which you can use to request a quote for 445814 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.