Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$248.96
Distributor | Stock | ||
---|---|---|---|
Newark
from US$248.96
|
No stock
|
Buy Now |
Humidity Range | 10% to 99% Relative Humidity |
---|---|
Accuracy % | 5% |
Resolution (°C) | 1°C |
External Height | 109mm |
External Width | 99mm |
External Depth | 20mm |
RoHS Compliant | Yes |
Hygro Thermometer Cal W/D, -10 To 60Deg | Newark Electronics |
Where can I find additional details, specifications and documents for a 445713 CAL D?
Additional datasheets, footprints and schematics for 445713 CAL D are listed on our Part Details page. You can also find images and similar parts to 445713 CAL D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 445713 CAL D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 445713 CAL D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 445713 CAL D fall under?
The 445713 CAL D is listed under Test & Measurement > Environmental & Mechanical Test > Humidity & Moisture > Humidity Meters / Hygrometers.
Can I view similar or alternative parts?
You can view similar parts to 445713 CAL D when available in the Humidity Meters / Hygrometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 445713 CAL D you can contact the distributor directly for product support, shipping queries etc.
Is the 445713 CAL D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 445713 CAL D have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 445713 CAL D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 445713 CAL D often in real-time on the comparison pages.
What if I can't find stock of 445713 CAL D?
You can fill out our help required form which you can use to request a quote for 445713 CAL D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.