4420P-601-250/181 Passive Components by Bourns Electronics

RNET-RC NETS, T-FILTERS / Tape & Reel - 13" reel

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Rnet-Rc Nets, T-Filters/Tape & Reel - 13" Reel |Bourns 4420P-601-250/181 | Newark Electronics
RC Network, 180 pF, � 30%, 25 ohm, � 10%, 25 V, SMD | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4420P-601-250/181?

Additional datasheets, footprints and schematics for 4420P-601-250/181 are listed on our Part Details page. You can also find images and similar parts to 4420P-601-250/181 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4420P-601-250/181 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4420P-601-250/181 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4420P-601-250/181 fall under?

The 4420P-601-250/181 is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to 4420P-601-250/181 when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4420P-601-250/181 you can contact the distributor directly for product support, shipping queries etc.

Is the 4420P-601-250/181 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4420P-601-250/181 have stock available?

Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for 4420P-601-250/181.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4420P-601-250/181 often in real-time on the comparison pages.

What if I can't find stock of 4420P-601-250/181?

You can fill out our help required form which you can use to request a quote for 4420P-601-250/181 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay