Status: | Unknown |
---|---|
Series: | 440L Series |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.91
|
795
in stock
|
Buy Now | |
TTI Europe
from US$0.59
|
31,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
29,748
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
29,748
in stock
|
Buy Now | |
element14
from US$0.70
|
5,705
in stock
|
Buy Now | |
Farnell
from US$0.67
|
4,593
in stock
|
Buy Now | |
RS Americas
from US$0.73
|
3,996
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.77
|
250
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,250
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
Avnet Asia
from US$0.49
|
-
|
Buy Now |
Capacitance | 2200pF |
---|---|
Product Range | 440L Series |
Capacitance Tolerance | ± 20% |
Suppression Class | X1 / Y1 |
Voltage Rating X | 760V |
Voltage Rating Y | 500V |
Operating Temperature Min | -30°C |
Operating Temperature Max | 125°C |
SVHC | No SVHC (15-Jan-2019) |
440Ld22-R E3 Rohs Compliant: Yes |Vishay 440LD22-R | Newark Electronics |
Ceramic Suppression Capacitor, 2200 pF, ± 20%, X1 / Y1, 760 VAC, 500 VAC, Radial Leaded | Avnet America |
CAP, 2200PF, 20% | element14 |
Capacitor, Ceramic, Cap 2200 pF, Tol 20%, Vol-Rtg 400/500 VAC, Radial, X1/Y1 | Vishay Specialty Capacitors 440LD22-R | RS Americas |
Capacitor | RS |
Capacitor: ceramic | Transfer Multisort Elektronik |
Ceramic Suppression Capacitor, 2200 pF, � 20%, X1 / Y1, 760 VAC, 500 VAC, Radial Leaded | Avnet Abacus |
440L Series ╪10.9 x 5.7 mm 2.2 nF 500 VAC ▒20 % Y5U LS=9.5mm Ceramic Disc Cap. | Future Electronics |
Where can I find additional details, specifications and documents for a 440LD22-R?
Additional datasheets, footprints and schematics for 440LD22-R are listed on our Part Details page. You can also find images and similar parts to 440LD22-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 440LD22-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 440LD22-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 440LD22-R fall under?
The 440LD22-R is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 440LD22-R when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 440LD22-R you can contact the distributor directly for product support, shipping queries etc.
Is the 440LD22-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 440LD22-R have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 440LD22-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 440LD22-R often in real-time on the comparison pages.
What if I can't find stock of 440LD22-R?
You can fill out our help required form which you can use to request a quote for 440LD22-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.