Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
440727-000,
8-1193313-3 |
Prices starting from US$3.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.28
|
No stock
|
Buy Now | |
Rapid Electronics
from US$8.78
|
1,012
in stock
|
Buy Now | |
TTI Europe
from US$4.79
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$6.15
|
512
in stock
|
Buy Now | |
Chip One Stop
from US$4.46
|
512
in stock
|
Buy Now | |
Distrelec
from US$5.82
|
500
in stock
|
Buy Now | |
Heilind Electronics
from US$7.26
|
391
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.26
|
91
in stock
|
Buy Now | |
element14
from US$7.29
|
75
in stock
|
Buy Now | |
Avnet Abacus
-
|
50
in stock
|
Buy Now | |
Avnet America
from US$4.77
|
-
|
Buy Now | |
Boersig
from US$6.65
|
-
|
Buy Now | |
Sager
from US$3.55
|
-
|
Buy Now |
Lead Color | White/Blue |
---|---|
Shield Outside Diameter (Max) | 2.8 mm |
Lead Plating Material | Tin |
Cable Shield Material | Silver, Tin |
Lead Stranding | Stranded |
Pre-Installed Lead Type | 55A0111 |
Pre-Installed Lead Wire Size | 20AWG, .61mm² |
Overall Length | 30mm, 1.181in |
Jacket Outside Diameter | 4.4mm, .173in |
Dielectric Outside Diameter | .098in, 2.5mm |
Conductor Outside Diameter | .012 – .06in, .3 – 1.6mm |
Government Qualified | No |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Temperature Indicator | No |
Temperature Indicator Type | No |
Splice Type | SolderSleeve |
Product Type | Coax Terminator |
Applies To | Coaxial Cable |
Termination Method | Solder |
Resistance Properties | Splash Protection |
Operating Temperature (Max) | 150°C |
Solder Sleeves&Shield Tubing HS-COAX TRMNTR | Rapid Electronics |
Solder Sleeves&shield Tubing Hs-Coax Trmntr |Raychem Te Connectivity 440727-000 | Newark Electronics |
440727-000 8-1193313-3 B-040-20-N | Heilind Electronics |
SOLDER SLEEVE, PVDF, 30MM, 20AWG, BLUE | element14 |
Cable Accessories Coaxial Solder Sleeve Shield Terminator 20 AWG Cross Linked Modified Polyvinylidene Fluoride Transparent Blue | Avnet Abacus |
Solder Sleeves & Shield Tubing HS-COAX TRMNTR | Sager |
Where can I find additional details, specifications and documents for a 440727-000?
Additional datasheets, footprints and schematics for 440727-000 are listed on our Part Details page. You can also find images and similar parts to 440727-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 440727-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 440727-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 440727-000 fall under?
The 440727-000 is listed under Harnessing > Interconnect Devices > Coax Cable Termination.
Can I view similar or alternative parts?
You can view similar parts to 440727-000 when available in the Coax Cable Termination range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 440727-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 440727-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 440727-000 have stock available?
Authorised distributors including Rapid Electronics, TTI Europe, Newark Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 440727-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 440727-000 often in real-time on the comparison pages.
What if I can't find stock of 440727-000?
You can fill out our help required form which you can use to request a quote for 440727-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.